ASTM International - ASTM F880-01

Standard Specification for Stainless Steel Socket-Set Screws

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 5
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW.

1.2 The following hazards caveat pertains only to Test Method Section, Section 12 of this specification. This standard does not purport to address (all of) the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-A complete metric companion to Specification F880 has been developed-F880M; therefore, no metric equivalents are shown in this specification.

Document History

September 1, 2024
Standard Specification for Stainless Steel Socket, Square Head, and Slotted Headless-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 1.000 in. square head set screws (SHSS) sizes 0.190 through 1.500 in.,...
June 15, 2024
Standard Specification for Stainless Steel Socket, Square Head, and Slotted Headless-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 1.000 in. square head set screws (SHSS) sizes 0.190 through 1.500 in.,...
December 1, 2017
Standard Specification for Stainless Steel Socket, Square Head, and Slotted Headless-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 1.000 in. square head set screws (SHSS) sizes 0.190 through 1.500 in.,...
June 1, 2012
Standard Specification for Stainless Steel Socket, Square Head, and Slotted Headless-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 1.000 in. square head set screws (SHSS) sizes 0.190 through 1.500 in.,...
May 1, 2008
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 0.500 in., in two conditions, AF and CW. 1.2 Units—The values stated...
May 1, 2008
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 0.500 in., in two conditions, AF and CW. 1.2 Units—The values stated...
April 10, 2002
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW. 1.2 The following hazards...
April 10, 2002
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW. 1.2 The following hazards...
ASTM F880-01
April 10, 2002
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW. 1.2 The following hazards...
April 10, 2002
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW. 1.2 The following hazards...
Advertisement