ASTM International - ASTM F880-02(2008)

Standard Specification for Stainless Steel Socket-Set Screws

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 5
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 0.500 in., in two conditions, AF and CW.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

Note 1-A complete metric companion to Specification F 880 has been developed-F 880M; therefore, no metric equivalents are shown in this specification.

1.3 The following hazards caveat pertains only to Test Method Section, Section 12 of this specification. This standard does not purport to address (all of) the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS). The austenitic stainless steel socket set screw shall be designated as condition AF... View More

Document History

December 1, 2017
Standard Specification for Stainless Steel Socket, Square Head, and Slotted Headless-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 1.000 in. square head set screws (SHSS) sizes 0.190 through 1.500 in.,...
June 1, 2012
Standard Specification for Stainless Steel Socket, Square Head, and Slotted Headless-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 1.000 in. square head set screws (SHSS) sizes 0.190 through 1.500 in.,...
ASTM F880-02(2008)
May 1, 2008
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 0.500 in., in two conditions, AF and CW. 1.2 Units—The values stated...
May 1, 2008
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS) sizes 0.060 through 0.500 in., in two conditions, AF and CW. 1.2 Units—The values stated...
April 10, 2002
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW. 1.2 The following hazards...
April 10, 2002
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW. 1.2 The following hazards...
April 10, 2002
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW. 1.2 The following hazards...
April 10, 2002
Standard Specification for Stainless Steel Socket-Set Screws
1.1 This specification covers the requirements for austenitic grade stainless steel socket-set screws (SSS), sizes 0.060 through 0.500 in. in two conditions, AF and CW. 1.2 The following hazards...
Advertisement