ASTM International - ASTM A325-00

Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2002
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers two types of quenched and tempered steel structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over 1.0 to 1½ in., inclusive.

1.2 The bolts are intended for use in structural connections. These connections are covered under the requirements of the Specification for Structural Joints Using ASTM A 325 or A 490 Bolts, approved by the Research Council on Structural Connections of the Engineering Foundation.

1.3 The bolts are furnished in sizes ½ to 1½ in., inclusive. They are designated by type, denoting chemical composition as follows:

Type Description
Type 1 Medium carbon, carbon boron, or medium carbon alloy steel.
Type 2 Withdrawn in November 1991.
Type 3 Weathering steel.

Note 1-Bolts for general applications, including anchor bolts, are covered by Specification A 449. Also refer to Specification A 449 for quenched and tempered steel bolts and studs with diameters greater than 1½ in., but with similar mechanical properties.

Note 2-A complete metric companion to Specification A 325 has been developed-Specification A 325M; therefore no metric equivalents are presented in this specification.

1.4 The specification is applicable to heavy hex structural bolts only. For bolts of other configurations and thread lengths with similar mechanical properties, see Specification A449.

1.5 Terms used in this specification are defined in Specification F1789.

1.6 The following safety hazards caveat pertains only to the test methods portion, Section 10 , of this specification:This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2014
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength (Withdrawn 2016)
This specification covers two types of quenched and tempered, steel, metric heavy hex structural bolts. The bolts are intended for use in structural connections. The bolts are furnished in sizes M12...
May 1, 2010
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
This specification covers the chemical, mechanical, and dimensional requirements for two types of heavy hex structural bolts made of quenched and tempered steel that are intended for use in...
May 1, 2010
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification2 covers two types of quenched and tempered steel heavy hex structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over...
December 1, 2009
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel heavy hex structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over...
December 1, 2009
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel heavy hex structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over...
January 1, 2009
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel heavy hex structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over...
December 1, 2007
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel heavy hex structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over...
September 15, 2007
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel heavy hex structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over...
August 1, 2006
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel heavy hex structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over...
September 1, 2004
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over 1.0 to 1½...
August 1, 2004
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over 1.0 to 1½...
January 1, 2004
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over 1.0 to 1½...
ASTM A325-00
January 10, 2002
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over 1.0 to 1½...
January 10, 2002
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
1.1 This specification covers two types of quenched and tempered steel structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over 1.0 to 1½...
January 1, 1979
Standard Specification for High-Strength Bolts For Structural Steel Joints
A description is not available for this item.
Advertisement