ASTM International - ASTM A325-10
Standard Specification for Structural Bolts, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers two types of quenched and tempered steel heavy hex structural bolts having a minimum tensile strength of 120 ksi for sizes 1.0 in. and less and 105 ksi for sizes over 1.0 to 1½ in., inclusive.
1.2 The bolts are intended for use in structural connections. These connections are covered under the requirements of the Specification for Structural Joints Using ASTM A325 or A490 Bolts, approved by the Research Council on Structural Connections, endorsed by the American Institute of Steel Construction and by the Industrial Fastener Institute.
abstract:
This specification covers the chemical, mechanical, and dimensional requirements for two types of heavy hex structural bolts made of quenched and tempered steel that are intended for use in... View More
Document History