ASTM International - ASTM B140/B140M-97E2

Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 available for screw machine applications.

1.2 The values stated in inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

October 1, 2022
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for...
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for...
April 1, 2017
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for...
October 1, 2012
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rods, bars, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 used for screw machine...
April 1, 2007
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rods, bars, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 used for screw machine...
ASTM B140/B140M-97E2
October 10, 2001
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 available for screw...
October 10, 2001
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 available for screw...
Advertisement