ASTM International - ASTM B140/B140M-07
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
| Organization: | ASTM International |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 available for screw machine applications.
1.2 Units-The values stated in inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rods, bars, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 used for screw... View More
Document History