ASTM International - ASTM B852-00A

Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 3
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip galvanizing of steel sheet. The compositions for CGG grades made from primary zinc are shown in Table 1. Exceptions for grades made from secondary zinc are found in footnote C.

1.2 Other alloy compositions not included in B852, and as may be agreed upon between the producer and the user, may be used for continuous galvanizing.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead, that are used in continuous hot-dip...
May 1, 2016
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead, that are used in continuous hot-dip...
May 1, 2016
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead, that are used in continuous hot-dip...
October 1, 2014
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead, that are used in continuous hot-dip...
May 1, 2012
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip...
November 1, 2008
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip...
May 1, 2007
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip...
May 10, 2001
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip...
ASTM B852-00A
May 10, 2001
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip...
Advertisement