ASTM International - ASTM B852-12
Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 This specification covers grades of zinc alloys, commonly known as Continuous Galvanizing Grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip galvanizing of steel sheet. The compositions for CGG grades made from primary zinc are shown in Table 1. Exceptions for grades made from secondary zinc are found in footnote C.
1.2 Other alloy compositions not included in B852, and as may be agreed upon between the producer and the user, may be used for continuous galvanizing.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
TABLE 1 Chemical Requirements
| Grade
A | Composition,% | |||
|---|---|---|---|---|
| Nominal | Range
B | |||
| Aluminum | Lead | Aluminum | Lead
C | |
| Z80310 | 0.25 | ... | 0.22 to 0.28 | 0.007 max |
| Z80411 | 0.35 | ... | 0.31 to 0.39 | 0.007 max |
| Z80511 | 0.45 | ... | 0.40 to 0.50 | 0.007 max |
| Z80531 | 0.45 | 0.02 | 0.40 to 0.50 | 0.01 to 0.03 |
| Z80610 | 0.55 | ... | 0.49 to 0.61 | 0.007 max |
| Z80710 | 0.65 | ... | 0.58 to 0.72 | 0.007 max |
| Z80810 | 0.75 | ... | 0.67 to 0.83 | 0.007 max |
| Z80910 | 1.00 | ... | 0.90 to 1.10 | 0.007 max |
| Impurities, %: | Iron
C | 0.0075 max | ||
| Cadmium | 0.01 max | |||
| Copper | 0.01 max | |||
| Other Elements | total of 0.01 max | |||
| Zinc: | balance by difference | |||
A UNS numbers in conformance with Practice E527.
B For purposes of determining conformance with this specification, an observed value obtained from analysis shall be rounded to the nearest unit in the last right-hand place of figures used in expressing the limiting value, in accordance with the rounding method of Practice E29.
C Lead and Iron levels of 0.01 % max and 0.01 % max respectively are allowed for CGG alloys produced from secondary zinc.
abstract:
This specification covers grades of zinc alloys, commonly known as continuous galvanizing grade (CGG) alloys that contain aluminum, or aluminum and lead and that are used in continuous hot-dip... View More
Document History