ASTM International - ASTM B514-95
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
| Organization: | ASTM International |
| Publication Date: | 10 October 1995 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This specification covers nickel-iron-chromium
1.2 This specification covers outside diameter and nominal wall pipe shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of the specification.
1.3 The values stated in inch-pound units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
Document History