ASTM International - ASTM B514-05(2009)

Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-iron-chromium alloys in the form of welded, cold-worked, and annealed pipe for general corrosive service and heat-resisting applications. These products are furnished in three alloys: UNS N08120, UNS N08800, and UNS N08810.* Alloy UNS N08800 is employed normally in service temperatures up to and including 1100°F (593°C). Alloys UNS N08120 and UNS N08810 are employed normally in service temperatures above 1100°F where resistance to creep and rupture is required, and are annealed to develop controlled grain size for optimum properties in this temperature range.

1.2 This specification covers outside diameter and nominal wall pipe shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of the specification.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nickel-iron-chromium alloys in the form of welded, cold-worked, and annealed pipe for general corrosive service and heat resisting applications. These products are... View More

Document History

April 1, 2019
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
1.1 This specification2 covers nickel-iron-chromium alloys in the form of welded, cold-worked, and annealed pipe for general corrosive service and heat-resisting applications. These products are...
October 1, 2014
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
1.1 This specification2 covers nickel-iron-chromium alloys in the form of welded, cold-worked, and annealed pipe for general corrosive service and heat-resisting applications. These products are...
ASTM B514-05(2009)
October 1, 2009
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
1.1 This specification covers nickel-iron-chromium alloys in the form of welded, cold-worked, and annealed pipe for general corrosive service and heat-resisting applications. These products are...
November 1, 2005
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
1.1 This specification covers nickel-iron-chromium alloys in the form of welded, cold-worked, and annealed pipe for general corrosive service and heat-resisting applications. These products are...
November 1, 2005
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
1.1 This specification covers nickel-iron-chromium alloys in the form of welded, cold-worked, and annealed pipe for general corrosive service and heat-resisting applications. These products are...
October 10, 1995
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
1.1 This specification covers nickel-iron-chromium alloys in the form of welded, cold-worked, and annealed pipe for general corrosive service and heat-resisting applications. These products are...
Advertisement