ASTM International - ASTM C206-84(1997)

Standard Specification for Finishing Hydrated Lime

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1997
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers two types of finishing hydrated lime that are suitable for use in the scratch, brown, and finish coats of plaster, for stucco, for mortar, and as an addition to portland-cement concrete. The two types of lime sold under this specification shall be designated as follows:

1.1.1 Type N- Normal hydrated lime for finishing purposes, and

1.1.2 Type S- Special hydrated lime for finishing purposes.

Note-Type N, normal finishing hydrated lime, is differentiated from Type S, special finishing hydrated lime, in that no limitation on the amount of unhydrated oxides is specified for Type N hydrate, and the plasticity requirement for Type N hydrate shall be determined after soaking for 16 to 24 h.

Document History

July 1, 2022
Standard Specification for Finishing Hydrated Lime
1.1 This specification covers two types of finishing hydrated lime that are suitable for use in the scratch, brown, and finish coats of plaster, for stucco, for mortar, and as an addition to...
December 1, 2014
Standard Specification for Finishing Hydrated Lime
1.1 This specification covers two types of finishing hydrated lime that are suitable for use in the scratch, brown, and finish coats of plaster, for stucco, for mortar, and as an addition to...
December 1, 2009
Standard Specification for Finishing Hydrated Lime
1.1 This specification covers two types of finishing hydrated lime that are suitable for use in the scratch, brown, and finish coats of plaster, for stucco, for mortar, and as an addition to...
May 10, 2003
Standard Specification for Finishing Hydrated Lime
1.1 This specification covers two types of finishing hydrated lime that are suitable for use in the scratch, brown, and finish coats of plaster, for stucco, for mortar, and as an addition to...
ASTM C206-84(1997)
November 10, 1997
Standard Specification for Finishing Hydrated Lime
1.1 This specification covers two types of finishing hydrated lime that are suitable for use in the scratch, brown, and finish coats of plaster, for stucco, for mortar, and as an addition to...
January 1, 1979
Standard Specification for Finishing Hydrated Lime
A description is not available for this item.
Advertisement