ASTM International - ASTM C206-03
Standard Specification for Finishing Hydrated Lime
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers two types of finishing hydrated lime that are suitable for use in the scratch, brown, and finish coats of plaster, for stucco, for mortar, and as an addition to portland-cement concrete. The two types of lime sold under this specification shall be designated as follows:
1.1.1 Type N-Normal hydrated lime for finishing purposes, and
1.1.2 Type S-Special hydrated lime for finishing purposes.
Note 1-Type N, normal finishing hydrated lime, is differentiated from Type S, special finishing hydrated lime, in that no limitation on the amount of unhydrated oxides is specified for Type N hydrate, and the plasticity requirement for Type N hydrate shall be determined after soaking for 16 to 24 h.
Note 2-For lime putty, refer to Specification C 1489.
abstract:
This specification covers two types of finishing hydrated lime that are suitable for use in the scratch, brown, and finish coats of plaster, for stucco, for mortar, and as an addition to... View More
Document History