ASTM International - ASTM C222-97

Standard Specification for Asbestos-Cement Roofing Shingles

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1997
Status: inactive
Page Count: 3
scope:

1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings.

1.2 Shingles supplied under this specification are of the following types as to shape and method of application:

1.2.1 American Method- Uniform thickness, generally rectangular in shape, with straight or irregular edges. They are intended to be laid with a minimum 2-in. (51-mm) head lap and with no side lap and to provide double coverage. They may be made either as individual or multiple units to simulate the appearance of individual shingles.

1.2.2 Strip Shingles- Uniform thickness, various shapes and designs to provide top lap only and shingle coverage under the butt joints, with the design such that it provides only single coverage.

1.2.3 Strip Shingles- Uniform thickness, various shapes and designs to provide top lap only and shingle coverage under the butt joints, with the design such that it provides only single coverage.

1.2.4 Dutch or Scotch Method (Including Ranch Design)- Uniform thickness with straight or irregular edges and designed to be laid with a lap at the top and on one side of each shingle.

1.2.4.1 Dutch -Square in shape.

1.2.4.2 Ranch- Oblong-rectangular in shape, with the greater dimension horizontal.

1.2.5 French or Hexagonal Method- Uniform thickness, square in shape, having at least three corners clipped to give the desired pattern when the shingles are laid with their diagonals perpendicular to the eave of the roof, with their apex sides lapped.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values stated in parentheses are for information only.

Document History

December 1, 2014
Standard Specification for Asbestos-Cement Roofing Shingles (Withdrawn 2019)
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
May 1, 2008
Standard Specification for Asbestos-Cement Roofing Shingles
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
ASTM C222-97
November 10, 1997
Standard Specification for Asbestos-Cement Roofing Shingles
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
November 10, 1997
Standard Specification for Asbestos-Cement Roofing Shingles
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
November 10, 1997
Standard Specification for Asbestos-Cement Roofing Shingles
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
January 1, 1978
Standard Specification for Asbestos-Cement Roofing Shingles
A description is not available for this item.
Advertisement