ASTM International - ASTM C222-97(2014)

Standard Specification for Asbestos-Cement Roofing Shingles (Withdrawn 2019)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2014
Status: inactive
Page Count: 4
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings.

1.2 Shingles supplied under this specification are of the following types as to shape and method of application:

1.2.1 American Method-Uniform thickness, generally rectangular in shape, with straight or irregular edges. They are intended to be laid with a minimum 2-in. (51-mm) head lap and with no side lap and to provide double coverage. They may be made either as individual or multiple units to simulate the appearance of individual shingles.

1.2.2 Strip Shingles-Uniform thickness, various shapes and designs to provide top lap only and shingle coverage under the butt joints, with the design such that it provides only single coverage.

1.2.3 Strip Shingles-Uniform thickness, various shapes and designs to provide top lap only and shingle coverage under the butt joints, with the design such that it provides only single coverage.

1.2.4 Dutch or Scotch Method (Including Ranch Design)-Uniform thickness with straight or irregular edges and designed to be laid with a lap at the top and on one side of each shingle.

1.2.4.1 Dutch-Square in shape.

1.2.4.2 Ranch-Oblong-rectangular in shape, with the greater dimension horizontal.

1.2.5 French or Hexagonal Method-Uniform thickness, square in shape, having at least three corners clipped to give the desired pattern when the shingles are laid with their diagonals perpendicular to the eave of the roof, with their apex sides lapped.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 Warning-Breathing of asbestos dust is hazardous. Asbestos and asbestos products present demonstrated health risks for users and for those with whom they come into contact. In addition to other precautions, when working with asbestos-cement products, minimize the dust that results. For information on the safe use of chrysotile asbestos, refer to "Safe Use of Chrysotile: A Manual on Preventive and Control Measures."2

abstract:

This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. These shingles are classified according... View More

Document History

ASTM C222-97(2014)
December 1, 2014
Standard Specification for Asbestos-Cement Roofing Shingles (Withdrawn 2019)
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
May 1, 2008
Standard Specification for Asbestos-Cement Roofing Shingles
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
November 10, 1997
Standard Specification for Asbestos-Cement Roofing Shingles
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
November 10, 1997
Standard Specification for Asbestos-Cement Roofing Shingles
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
November 10, 1997
Standard Specification for Asbestos-Cement Roofing Shingles
1.1 This specification covers asbestos-cement roofing shingles, including accessories, designed to provide the weather-exposed surfaces on roofs of buildings. 1.2 Shingles supplied under this...
January 1, 1978
Standard Specification for Asbestos-Cement Roofing Shingles
A description is not available for this item.
Advertisement