ASTM International - ASTM D3515-96
Standard Specification for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures
| Organization: | ASTM International |
| Publication Date: | 10 June 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers hot-mixed, hot-laid asphalt, tar, emulsified asphalt, and recycled bituminous paving mixtures for base, binder, leveling, and surface courses.
1.2 The values stated in SI units are to be regarded as the standard. Combining values from the two systems may result in nonconformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History