ASTM International - ASTM D3515-01

Standard Specification for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures (Withdrawn 2009)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2001
Status: inactive
Page Count: 5
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers hot-mixed, hot-laid asphalt, tar, emulsified asphalt, and recycled bituminous paving mixtures for base, binder, leveling, and surface courses.

1.2 The values stated in SI units are to be regarded as the standard. Combining values from the two systems may result in nonconformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers hot-mixed, hot-laid asphalt, tar, emulsified asphalt, and recycled bituminous paving mixtures for base, binder, leveling, and surface courses. The aggregates, mineral... View More

Document History

ASTM D3515-01
June 10, 2001
Standard Specification for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures (Withdrawn 2009)
This specification covers hot-mixed, hot-laid asphalt, tar, emulsified asphalt, and recycled bituminous paving mixtures for base, binder, leveling, and surface courses. The aggregates, mineral...
June 10, 2001
Standard Specification for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures
1.1 This specification covers hot-mixed, hot-laid asphalt, tar, emulsified asphalt, and recycled bituminous paving mixtures for base, binder, leveling, and surface courses. 1.2 The values stated in...
Advertisement