ASTM International - ASTM D1187-97

Standard Specification for Asphalt-Base Emulsions for Use as Protective Coatings for Metal

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1997
Status: inactive
Page Count: 2
scope:

1.1 This specification covers emulsified asphalt suitable for application in a relatively thick film as a protective coating for metal surfaces.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

ASTM D1187-97
February 10, 1997
Standard Specification for Asphalt-Base Emulsions for Use as Protective Coatings for Metal
1.1 This specification covers emulsified asphalt suitable for application in a relatively thick film as a protective coating for metal surfaces. 1.2 The values stated in inch-pound units are to be...
February 10, 1997
Standard Specification for Asphalt-Base Emulsions for Use as Protective Coatings for Metal
This specification establishes the manufacture, testing, and performance requirements of two types of asphalt-based emulsions for use in a relatively thick film as a protective coating for metal...
Advertisement