ASTM International - ASTM D1187-97(2002)e1
Standard Specification for Asphalt-Base Emulsions for Use as Protective Coatings for Metal
| Organization: | ASTM International |
| Publication Date: | 10 February 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
1.1 This specification covers emulsified asphalt suitable for application in a relatively thick film as a protective coating for metal surfaces.
1.2 The values stated in inch-pound units are to be regarded as the standard.
abstract:
This specification establishes the manufacture, testing, and performance requirements of two types of asphalt-based emulsions for use in a relatively thick film as a protective coating for metal... View More
Document History