ASTM International - ASTM C55-01

Standard Specification for Concrete Brick

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials.

1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Note 1-Concrete brick covered by this specification are made from lightweight or normal weight aggregates, or both.

Note 2-When particular features are desired, such as weight classification, high compressive strength, surface textures for appearance or bond, finish, color, fire resistance, insulation, acoustical properties, or other special features, such properties should be specified separately by the purchaser. Local suppliers should be consulted as to the availability of concrete brick having the desired features.

Document History

December 15, 2022
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
June 1, 2017
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 1, 2016
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 1, 2014
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
July 1, 2014
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
June 1, 2011
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 1, 2009
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 15, 2006
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 15, 2006
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
August 10, 2003
Standard Specification for Concrete Brick
1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland...
August 10, 2001
Standard Specification for Concrete Brick
1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland...
August 10, 2001
Standard Specification for Concrete Brick
1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland...
ASTM C55-01
August 10, 2001
Standard Specification for Concrete Brick
1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland...
January 1, 1975
Standard Specification for Concrete Building Brick
A description is not available for this item.
Advertisement