ASTM International - ASTM C55-11

Standard Specification for Concrete Building Brick

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials.

Note 1-Specification C1634 addresses concrete facing brick used in facing applications and other exposures (previously referred to in earlier editions of this standard as Grade Nfor use as architectural veneer and facing units in exterior walls and for use where high-strength and resistance to moisture penetration and severe frost action are desired). This specification differs from C1634 in that it addresses properties for concrete building brick used in non-facing, utilitarian applications (previously referred to in earlier editions of this specification as Grade Sfor general use where moderate strength and resistance to frost action and moisture penetration are required).

1.2 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Note 2-Concrete building brick covered by this specification are made from lightweight or normal weight aggregates, or both.

Note 3-When particular features are desired, such as density classification, high compressive strength, surface textures for appearance or bond, finish, color, fire resistance, insulation, acoustical properties, or other special features, such properties should be specified separately by the purchaser. Suppliers should be consulted as to the availability of concrete building brick having the desired features.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and suitable... View More

Document History

December 15, 2022
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
June 1, 2017
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 1, 2016
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 1, 2014
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
July 1, 2014
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
ASTM C55-11
June 1, 2011
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 1, 2009
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 15, 2006
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
December 15, 2006
Standard Specification for Concrete Building Brick
1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and...
August 10, 2003
Standard Specification for Concrete Brick
1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland...
August 10, 2001
Standard Specification for Concrete Brick
1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland...
August 10, 2001
Standard Specification for Concrete Brick
1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland...
August 10, 2001
Standard Specification for Concrete Brick
1.1 This specification covers concrete brick and similar solid units (see Note 3) intended for use in structural masonry or facing for buildings and other structures, and are made from portland...
January 1, 1975
Standard Specification for Concrete Building Brick
A description is not available for this item.
Advertisement