ASTM International - ASTM C425-00

Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2002
Status: inactive
Page Count: 3
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of pipe.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Note 1-Install pipe in accordance with Practice C 12.

1.3 The following precautionary caveat pertains only to the Test Requirements portion, Section 7, of this standard. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2022
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are...
April 1, 2021
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are...
September 1, 2018
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are...
December 1, 2013
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are...
October 1, 2009
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
April 1, 2004
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
January 10, 2002
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
ASTM C425-00
January 10, 2002
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
January 10, 2002
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
January 1, 1977
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
A description is not available for this item.
Advertisement