ASTM International - ASTM C425-04(2009)
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of pipe.
Note 1-Install pipe in accordance with Practice C 12.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The following precautionary caveat pertains only to the Test Requirements portion, Section 7, of this standard. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers vitrified clay pipe and fitting materials and pipe joint assemblies test requirements for compression joints. Sealing elements shall be compressed and bounded between... View More
Document History