ASTM International - ASTM C1530-02

Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2002
Status: inactive
Page Count: 3
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces on roofs of buildings.

1.2 The values stated are in SI units and are to be regarded as the standard. The values given in parenthesis (inch-pound units) are provided for information only.

1.3 This specification does not include details of product installation or system performance. Refer to the manufacturer's installation literature for proper installation instructions and to Specification C 1459 for roofing systems performance.

1.4 This specification is not applicable to asbestos-cement or fiber-cement products as specified in Specifications C 222 and C 1225.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

June 1, 2004
Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces...
July 10, 2003
Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces...
ASTM C1530-02
June 10, 2002
Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces...
Advertisement