ASTM International - ASTM C1530-04
Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
| Organization: | ASTM International |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces on roofs of buildings.
1.2 The values stated are in SI units and are to be regarded as the standard. The values given in parenthesis (inch-pound units) are provided for information only.
1.3 This specification does not include details of product installation or system performance. Refer to the manufacturer's installation literature for proper installation instructions and to Specification C 1459 for roofing systems performance.
1.4 This specification is not applicable to asbestos-cement or fiber-cement products as specified in Specifications C 222 and C 1225.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces... View More
Document History