ASTM International - ASTM C317/C317M-00

Standard Specification for Gypsum Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2000
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is intended for use in the construction of poured-in-place roof decks or slabs. Two classes, based on the compressive strength and density, are covered.

1.2 The values stated in inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

Document History

April 1, 2024
Standard Specification for Gypsum Concrete
1.1 This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is...
October 1, 2019
Standard Specification for Gypsum Concrete
1.1 This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is...
October 1, 2015
Standard Specification for Gypsum Concrete
1.1 This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is...
October 1, 2010
Standard Specification for Gypsum Concrete
1.1 This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is...
Standard Specification for Gypsum Concrete
This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is...
ASTM C317/C317M-00
August 10, 2000
Standard Specification for Gypsum Concrete
1.1 This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is...
Advertisement