ASTM International - ASTM C317/C317M-00(2005)
Standard Specification for Gypsum Concrete
| Organization: | ASTM International |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is intended for use in the construction of poured-in-place roof decks or slabs. Two classes, based on the compressive strength and density, are covered.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
abstract:
This specification covers mill-mixed gypsum concrete, consisting essentially of calcined gypsum and suitable aggregate, requiring the addition of water only at the job site. Gypsum concrete is... View More
Document History