ASTM International - ASTM A132-89(2000)
Standard Specification for Ferromolybdenum
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 March 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Ferroalloys): | 77.100 |
scope:
1.1 This specification covers one grade of ferromolybdenum (formerly Grade B).
1.2 The values stated in inch-pound units are to be regarded as the standard.
Document History
November 1, 2019
Standard Specification for Ferromolybdenum
1.1 This specification covers two grades of ferromolybdenum.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to...
October 1, 2014
Standard Specification for Ferromolybdenum
1.1 This specification covers two grades of ferromolybdenum.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to...
October 1, 2009
Standard Specification for Ferromolybdenum
1.1 This specification covers two grades of ferromolybdenum.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to...
May 1, 2004
Standard Specification for Ferromolybdenum
This specification covers different sizes of two grades of ferromolybdenum. The material shall conform to the requirements as to composition of the following chemical elements: molybdenum, carbon,...
ASTM A132-89(2000)
March 10, 2000
Standard Specification for Ferromolybdenum
1.1 This specification covers one grade of ferromolybdenum (formerly Grade B).
1.2 The values stated in inch-pound units are to be regarded as the standard.