ASTM International - ASTM A132-04(2014)

Standard Specification for Ferromolybdenum

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 3
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers two grades of ferromolybdenum.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers different sizes of two grades of ferromolybdenum. The material shall conform to the requirements as to composition of the following chemical elements: molybdenum, carbon,... View More

Document History

November 1, 2019
Standard Specification for Ferromolybdenum
1.1 This specification covers two grades of ferromolybdenum. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to...
ASTM A132-04(2014)
October 1, 2014
Standard Specification for Ferromolybdenum
1.1 This specification covers two grades of ferromolybdenum. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to...
October 1, 2009
Standard Specification for Ferromolybdenum
1.1 This specification covers two grades of ferromolybdenum. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to...
May 1, 2004
Standard Specification for Ferromolybdenum
This specification covers different sizes of two grades of ferromolybdenum. The material shall conform to the requirements as to composition of the following chemical elements: molybdenum, carbon,...
March 10, 2000
Standard Specification for Ferromolybdenum
1.1 This specification covers one grade of ferromolybdenum (formerly Grade B). 1.2 The values stated in inch-pound units are to be regarded as the standard.
Advertisement