ASTM International - ASTM C361M-99
Standard Specification for Reinforced Concrete Low-Head Pressure Pipe (Metric)
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers reinforced concrete pipe intended to be used for the construction of pressure pipelines with low internal hydrostatic heads generally not exceeding 375 kPa.
1.2 This metric specification is the equivalent to Specification C361 and is compatible in technical content.
Note 1-Field tests on completed portions of the pipeline are not covered by this specification for the manufacture of the pipe but should be included in specifications for pipe laying.
Document History