ASTM International - ASTM C361M-03a
Standard Specification for Reinforced Concrete Low-Head Pressure Pipe (Metric)
| Organization: | ASTM International |
| Publication Date: | 10 September 2003 |
| Status: | inactive |
| Page Count: | 19 |
scope:
1.1 This specification covers reinforced concrete pipe intended to be used for the construction of pressure pipelines with low internal hydrostatic heads generally not exceeding 375 kPa.
1.2 This metric specification is the equivalent to Specification C 361 and is compatible in technical content.
Note 1-Field tests on completed portions of the pipeline are not covered by this specification for the manufacture of the pipe but should be included in specifications for pipe laying.
Document History