ASTM International - ASTM D4860-91(1995)
Standard Test Method for Free Water and Particulate Contamination in Mid-Distillate Fuels (Clear and Bright Numerical Rating)
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1.1 This test method provides a rapid, portable means for field and laboratory use to visually inspect for particulate matter and numerically rate free water in aviation turbine and distillate fuels.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see 11.2.3.1 and Annex A1.
Document History