ASTM International - ASTM D4860-91(2005)

Standard Test Method for Free Water and Particulate Contamination in Mid-Distillate Fuels (Clear and Bright Numerical Rating)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 6
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This test method provides a rapid, portable means for field and laboratory use to visually inspect for particulate matter and numerically rate free water in aviation turbine and distillate fuels.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see 11.2.3.1 and Annex A1.

Document History

July 1, 2022
Standard Test Method for Free Water and Particulate Contamination in Middle Distillate Fuels (Clear and Bright Numerical Rating)
1.1 This test method covers a rapid, portable means for field and laboratory use to inspect visually for particulate matter and numerically rate free water in aviation turbine and distillate fuels....
December 1, 2021
Standard Test Method for Free Water and Particulate Contamination in Middle Distillate Fuels (Clear and Bright Numerical Rating)
1.1 This test method covers a rapid, portable means for field and laboratory use to inspect visually for particulate matter and numerically rate free water in aviation turbine and distillate fuels....
June 1, 2019
Standard Test Method for Free Water and Particulate Contamination in Middle Distillate Fuels (Clear and Bright Numerical Rating)
1.1 This test method covers a rapid, portable means for field and laboratory use to inspect visually for particulate matter and numerically rate free water in aviation turbine and distillate fuels....
December 1, 2014
Standard Test Method for Free Water and Particulate Contamination in Middle Distillate Fuels (Clear and Bright Numerical Rating)
1.1 This test method covers a rapid, portable means for field and laboratory use to inspect visually for particulate matter and numerically rate free water in aviation turbine and distillate fuels....
June 15, 2013
Standard Test Method for Free Water and Particulate Contamination in Middle Distillate Fuels (Clear and Bright Numerical Rating)
5.1 The test provides a field test to evaluate visually a fuel sample for particulate matter and free water similar to Test Method D4176 plus a numerical rating for free water. High numerical ratings...
July 1, 2008
Standard Test Method for Free Water and Particulate Contamination in Middle Distillate Fuels (Clear and Bright Numerical Rating)
1.1 This test method covers a rapid, portable means for field and laboratory use to inspect visually for particulate matter and numerically rate free water in aviation turbine and distillate fuels....
July 1, 2007
Standard Test Method for Free Water and Particulate Contamination in Mid-Distillate Fuels (Clear and Bright Numerical Rating)
The test provides a field test to evaluate visually a fuel sample for particulate matter and free water similar to Test Method D 4176 plus a numerical rating for free water. High numerical ratings...
ASTM D4860-91(2005)
November 1, 2005
Standard Test Method for Free Water and Particulate Contamination in Mid-Distillate Fuels (Clear and Bright Numerical Rating)
1.1 This test method provides a rapid, portable means for field and laboratory use to visually inspect for particulate matter and numerically rate free water in aviation turbine and distillate fuels....
January 1, 2000
Standard Test Method for Free Water and Particulate Contamination in Mid-Distillate Fuels (Clear and Bright Numerical Rating)
1.1 This test method provides a rapid, portable means for field and laboratory use to visually inspect for particulate matter and numerically rate free water in aviation turbine and distillate fuels....
January 1, 2000
Standard Test Method for Free Water and Particulate Contamination in Mid-Distillate Fuels (Clear and Bright Numerical Rating)
1.1 This test method provides a rapid, portable means for field and laboratory use to visually inspect for particulate matter and numerically rate free water in aviation turbine and distillate fuels....
Advertisement