ASTM International - ASTM C398-98

Standard Practice for Use of Hydraulic Cement Mortars in Chemical-Resistant Masonry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 5
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This practice provides recommendations for good practice in the use of hydraulic cement mortars where chemical resistance is a major consideration.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in inch pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

August 1, 2012
Standard Practice for Use of Hydraulic Cement Mortars in Chemical-Resistant Masonry (Withdrawn 2021)
This practice provides recommendations for use of hydraulic cement mortars for chemical-resistant masonry construction. For Portland and Portland blast-furnace slag cements, no calcium aluminate...
June 1, 2008
Standard Practice for Use of Hydraulic Cement Mortars in Chemical-Resistant Masonry
This practice provides recommendations for use of hydraulic cement mortars for chemical-resistant masonry construction. For Portland and Portland blast-furnace slag cements, no calcium aluminate...
October 1, 2003
Standard Practice for Use of Hydraulic Cement Mortars in Chemical-Resistant Masonry
1.1 This practice provides recommendations for good practice in the use of hydraulic cement mortars where chemical resistance is a major consideration. 1.2 This standard does not purport to address...
ASTM C398-98
September 10, 1998
Standard Practice for Use of Hydraulic Cement Mortars in Chemical-Resistant Masonry
1.1 This practice provides recommendations for good practice in the use of hydraulic cement mortars where chemical resistance is a major consideration. 1.2 This standard does not purport to address...
Advertisement