ASTM International - ASTM C398-98(2008)
Standard Practice for Use of Hydraulic Cement Mortars in Chemical-Resistant Masonry
| Organization: | ASTM International |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This practice provides recommendations for use of hydraulic cement mortars for chemical-resistant masonry construction.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This practice provides recommendations for use of hydraulic cement mortars for chemical-resistant masonry construction. For Portland and Portland blast-furnace slag cements, no calcium aluminate... View More
Document History