ASTM International - ASTM D1476-88(1996)

Standard Test Method for Heptane Miscibility of Lacquer Solvents

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 1
scope:

1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones.

Note 1--For the quantitative determination of water content, see Test Method D1364.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

July 1, 2012
Standard Test Method for Heptane Miscibility of Lacquer Solvents (Withdrawn 2021)
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1—For...
June 1, 2007
Standard Test Method for Heptane Miscibility of Lacquer Solvents
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1 - For...
December 10, 2002
Standard Test Method for Heptane Miscibility of Lacquer Solvents
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1—For...
ASTM D1476-88(1996)
January 1, 2000
Standard Test Method for Heptane Miscibility of Lacquer Solvents
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1--For...
January 1, 2000
Standard Test Method for Heptane Miscibility of Lacquer Solvents
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1--For...
Advertisement