ASTM International - ASTM D1476-02(2012)

Standard Test Method for Heptane Miscibility of Lacquer Solvents (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2012
Status: inactive
Page Count: 2
ICS Code (Solvents): 87.060.30
significance And Use:

3.1 Water in a solvent may interfere with many uses of the solvent. This test method provides a measure of the miscibility of lacquer solvents with a nonpolar medium-heptane. It also provides a... View More

scope:

1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones.

Note 1-For the quantitative determination of water content, see Test Method D1364.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

ASTM D1476-02(2012)
July 1, 2012
Standard Test Method for Heptane Miscibility of Lacquer Solvents (Withdrawn 2021)
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1—For...
June 1, 2007
Standard Test Method for Heptane Miscibility of Lacquer Solvents
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1 - For...
December 10, 2002
Standard Test Method for Heptane Miscibility of Lacquer Solvents
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1—For...
January 1, 2000
Standard Test Method for Heptane Miscibility of Lacquer Solvents
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1--For...
January 1, 2000
Standard Test Method for Heptane Miscibility of Lacquer Solvents
1.1 This test method covers determination of the miscibility of lacquer solvents with heptane. It may also be used to detect qualitatively the presence of moisture in esters and ketones. Note 1--For...
Advertisement