ASTM International - ASTM D2193-97

Standard Test Method for Hydroquinone in Vinyl Acetate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
scope:

1.1 This test method covers the determination of hydroquinone in the range from 1 to 20 ppm in refined, commercially available, vinyl acetate.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

January 1, 2022
Standard Test Method for Hydroquinone in Vinyl Acetate
1.1 This test method covers the determination of hydroquinone in the range from 1 to 20 ppm in refined, commercially available, vinyl acetate. 1.2 For purposes of determining conformance of an...
June 1, 2012
Standard Test Method for Hydroquinone in Vinyl Acetate (Withdrawn 2021)
1.1 This test method covers the determination of hydroquinone in the range from 1 to 20 ppm in refined, commercially available, vinyl acetate. 1.2 For purposes of determining conformance of an...
June 1, 2006
Standard Test Method for Hydroquinone in Vinyl Acetate
1.1 This test method covers the determination of hydroquinone in the range from 1 to 20 ppm in refined, commercially available, vinyl acetate. 1.2 For purposes of determining conformance of an...
ASTM D2193-97
January 1, 2001
Standard Test Method for Hydroquinone in Vinyl Acetate
1.1 This test method covers the determination of hydroquinone in the range from 1 to 20 ppm in refined, commercially available, vinyl acetate. 1.2 This standard does not purport to address all of...
January 1, 2001
Standard Test Method for Hydroquinone in Vinyl Acetate
1.1 This test method covers the determination of hydroquinone in the range from 1 to 20 ppm in refined, commercially available, vinyl acetate. 1.2 This standard does not purport to address all of...
Advertisement