ASTM International - ASTM D2193-97(2001)
Standard Test Method for Hydroquinone in Vinyl Acetate
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other organic chemicals): | 71.080.99 |
scope:
1.1 This test method covers the determination of hydroquinone in the range from 1 to 20 ppm in refined, commercially available, vinyl acetate.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 For hazard information and guidance, see the supplier's Material Safety Data Sheet.
Document History