ASTM International - ASTM UOP690-99

Octanes and Lower Boiling Hydrocarbons in Olefin-Free Gasolines by GC

inactive
Buy Now
Organization: ASTM International
Publication Date: 30 July 2002
Status: inactive
Page Count: 15
scope:

This gas chromatographic method is for determining C8 and lower boiling paraffins and naphthenes in olefin-free gasolines having a maximum final boiling point of 260°C. Benzene and toluene are also determined. Certain non-aromatic components of interest are reported as composites and C8 aromatics are not determined (see Note 1). The quantitation limit for any reported component is 0.01 mass-%.

Document History

September 1, 2013
C8 and Lower Boiling Paraffins and Naphthenes in Low-Olefin Hydrocarbons by GC
This gas chromatographic method is for determining C8 and lower boiling paraffins and naphthenes in hydrocarbons containing less than 2 mass-% olefins (see Note 1) having a maximum final boiling...
ASTM UOP690-99
July 30, 2002
Octanes and Lower Boiling Hydrocarbons in Olefin-Free Gasolines by GC
This gas chromatographic method is for determining C8 and lower boiling paraffins and naphthenes in olefin-free gasolines having a maximum final boiling point of 260°C. Benzene and toluene are also...
Advertisement