ASTM International - ASTM UOP690-13
C8 and Lower Boiling Paraffins and Naphthenes in Low-Olefin Hydrocarbons by GC
| Organization: | ASTM International |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 14 |
scope:
This gas chromatographic method is for determining C8 and lower boiling paraffins and naphthenes in hydrocarbons containing less than 2 mass-% olefins (see Note 1) having a maximum final boiling point of 260°C. Benzene and toluene are also determined. Certain non-aromatic components of interest are reported as composites and C8 aromatics are not determined (see Note 2). The quantitation limit for any reported component is 0.01 mass-%.
Document History