ASTM International - ASTM D2475-88(2000)

Standard Specification for Felt

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 8
ICS Code (Textile fabrics): 59.080.30
scope:

1.1 This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered.

1.2 This specification is not applicable to felt-like products that utilize weaving, knitting, stitching, or bonding such as papermaker's felt.

1.3 Trade practice in the felt industry deals in pounds, yards, and inches, therefore the values stated in inch-pound units are to be regarded as standard. The values in SI units are provided as information only.

1.3.1 The specification referenced in 2.2 uses only inch-pound units.

Document History

June 1, 2022
Standard Specification for Felt
1.1 This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered. 1.2 This specification...
July 1, 2013
Standard Specification for Felt (Withdrawn 2022)
1.1 This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered. 1.2 This specification...
August 1, 2008
Standard Specification for Felt
1.1 This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered. 1.2 This specification...
April 10, 2001
Standard Specification for Felt
1.1 This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered. 1.2 This specification...
ASTM D2475-88(2000)
April 10, 2001
Standard Specification for Felt
1.1 This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered. 1.2 This specification...
April 10, 2001
Standard Specification for Felt
This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered. Felts shall be classified...
Advertisement