ASTM International - ASTM D2475-01(2008)
Standard Specification for Felt
| Organization: | ASTM International |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
1.1 This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered.
1.2 This specification is not applicable to felt-like products that utilize weaving, knitting, stitching, or bonding such as papermaker's felt.
1.3 Trade practice in the felt industry deals in pounds, yards, and inches, therefore the values stated in inch-pound units are to be regarded as standard. The values in SI units are provided as information only.
1.3.1 The specification referenced in 2.2 uses only inch-pound units.he percent specific gravity of that class.
TABLE 1 Wool Sheet Felt: Thickness and Mass (Weight)
| ASTM (NTA) Class | Color | Thickness, in. | Thickness, mm | Mass (Weight) lb/yd
2 | Mass (Weight) kg/m
2 | ||||||
|---|---|---|---|---|---|---|---|---|---|---|---|
| Nominal | Tolerances | Nominal | Tolerances | Nominal | Tolerances | Nominal | Tolerances | ||||
| Sheets | Cut Parts | Sheets | Cut Parts | ||||||||
| 26S1 | White | 0.125 | ± 0.014 | ± 0.016 | 3.17 | ± 0.35 | ± 0.41 | 1.50 | ± 0.10 | 0.81 | ± 0.05 |
| 26S4 | Gray | 0.188 | 0.016 | 0.018 | 4.78 | 0.41 | 0.46 | 2.25 | 0.15 | 1.22 | 0.08 |
| 0.250 | 0.020 | 0.022 | 6.35 | 0.51 | 0.56 | 3.00 | 0.20 | 1.63 | 0.11 | ||
| 0.313 | 0.022 | 0.024 | 7.95 | 0.56 | 0.61 | 3.75 | 0.25 | 2.04 | 0.14 | ||
| 0.375 | 0.024 | 0.026 | 9.52 | 0.61 | 0.66 | 4.50 | 0.30 | 2.44 | 0.16 | ||
| 0.500 | 0.030 | 0.032 | 12.70 | 0.76 | 0.81 | 6.00 | 0.40 | 3.26 | 0.22 | ||
| 0.625 | 0.035 | 0.037 | 15.88 | 0.89 | 0.94 | 7.50 | 0.45 | 4.07 | 0.24 | ||
| 0.750 | 0.040 | 0.042 | 19.05 | 1.02 | 1.07 | 9.00 | 0.50 | 4.89 | 0.27 | ||
| 0.875 | 0.046 | 0.048 | 22.23 | 1.17 | 1.22 | 10.50 | 0.55 | 5.70 | 0.30 | ||
| 1.000 | 0.051 | 0.053 | 25.40 | 1.30 | 1.35 | 12.00 | 0.60 | 6.52 | 0.33 | ||
| 1.250 | 0.062 | 0.065 | 31.75 | 1.57 | 1.65 | 15.00 | 0.70 | 8.15 | 0.38 | ||
| 1.500 | 0.072 | 0.075 | 38.10 | 1.83 | 1.91 | 18.00 | 0.80 | 9.77 | 0.43 | ||
| 1.750 | 0.083 | 0.085 | 44.45 | 2.11 | 2.16 | 21.00 | 0.90 | 11.40 | 0.49 | ||
| 2.000 | 0.094 | 0.098 | 50.80 | 2.39 | 2.49 | 24.00 | 1.00 | 13.03 | 0.54 | ||
| 2.500 | 0.115 | 0.119 | 63.50 | 2.92 | 3.02 | 30.00 | 1.05 | 16.29 | 0.57 | ||
| 3.000 | 0.136 | 0.141 | 76.20 | 3.45 | 3.58 | 36.00 | 1.10 | 19.55 | 0.60 | ||
| 34S1 | White | 0.125 | 0.012 | 0.014 | 3.17 | 0.30 | 0.36 | 2.00 | 0.10 | 1.09 | 0.05 |
| 34S2 | White | 0.188 | 0.012 | 0.014 | 4.78 | 0.30 | 0.36 | 3.00 | 0.15 | 1.63 | 0.08 |
| 34S3 | White | 0.250 | 0.016 | 0.018 | 6.35 | 0.41 | 0.46 | 4.00 | 0.30 | 2.17 | 0.16 |
| 34S4 | Gray | 0.313 | 0.017 | 0.019 | 7.95 | 0.43 | 0.48 | 5.00 | 0.35 | 2.71 | 0.19 |
| 0.375 | 0.019 | 0.021 | 9.52 | 0.48 | 0.53 | 6.00 | 0.40 | 3.26 | 0.22 | ||
| 0.500 | 0.022 | 0.024 | 12.70 | 0.56 | 0.61 | 8.00 | 0.50 | 4.34 | 0.27 | ||
| 0.625 | 0.026 | 0.028 | 15.88 | 0.66 | 0.71 | 10.00 | 0.60 | 5.43 | 0.33 | ||
| 0.750 | 0.029 | 0.031 | 19.05 | 0.74 | 0.79 | 12.00 | 0.70 | 6.52 | 0.38 | ||
| 0.875 | 0.032 | 0.034 | 22.23 | 0.87 | 0.86 | 14.00 | 0.75 | 7.60 | 0.41 | ||
| 1.000 | 0.036 | 0.038 | 25.40 | 0.91 | 0.97 | 16.00 | 0.80 | 8.69 | 0.43 | ||
| 1.250 | 0.042 | 0.045 | 31.25 | 1.07 | 1.14 | 20.00 | 0.90 | 10.86 | 0.49 | ||
| 1.500 | 0.049 | 0.052 | 38.10 | 1.24 | 1.32 | 24.00 | 1.00 | 13.03 | 0.54 | ||
| 1.750 | 0.056 | 0.059 | 44.45 | 1.42 | 1.50 | 28.00 | 1.10 | 15.20 | 0.60 | ||
| 2.000 | 0.063 | 0.067 | 50.80 | 1.60 | 1.70 | 32.00 | 1.20 | 17.38 | 0.65 | ||
| 2.500 | 0.076 | 0.080 | 63.50 | 1.93 | 2.03 | 40.00 | 1.25 | 21.72 | 0.68 | ||
| 3.000 | 0.090 | 0.095 | 76.20 | 2.29 | 2.41 | 48.00 | 1.30 | 26.06 | 0.71 | ||
| 43S1 | White | 0.125 | 0.012 | 0.014 | 3.17 | 0.30 | 0.36 | 2.50 | 0.30 | 1.36 | 0.16 |
| 43S2 | White | 0.188 | 0.012 | 0.014 | 4.78 | 0.30 | 0.36 | 3.75 | 0.35 | 2.04 | 0.19 |
| 43S3 | White | 0.250 | 0.014 | 0.016 | 6.35 | 0.36 | 0.41 | 5.00 | 0.40 | 2.71 | 0.22 |
| 43S4 | Gray | 0.375 | 0.016 | 0.019 | 9.52 | 0.41 | 0.48 | 7.50 | 0.50 | 4.07 | 0.27 |
| 0.500 | 0.019 | 0.022 | 12.70 | 0.48 | 0.56 | 10.00 | 0.60 | 5.43 | 0.33 | ||
| 0.625 | 0.022 | 0.025 | 15.88 | 0.56 | 0.64 | 12.50 | 0.70 | 6.79 | 0.38 | ||
| 0.750 | 0.025 | 0.028 | 19.05 | 0.63 | 0.71 | 15.00 | 0.80 | 8.15 | 0.43 | ||
| 0.875 | 0.027 | 0.030 | 22.23 | 0.69 | 0.76 | 17.50 | 0.90 | 9.50 | 0.49 | ||
| 1.000 | 0.030 | 0.033 | 25.40 | 0.76 | 0.84 | 20.00 | 1.00 | 10.86 | 0.54 | ||
| 1.250 | 0.036 | 0.040 | 31.15 | 0.91 | 1.02 | 25.00 | 1.10 | 13.56 | 0.60 | ||
| 1.500 | 0.041 | 0.045 | 38.10 | 1.04 | 1.14 | 30.00 | 1.20 | 16.29 | 0.65 | ||
| 1.750 | 0.047 | 0.051 | 44.45 | 1.19 | 1.30 | 35.00 | 1.30 | 19.00 | 0.71 | ||
| 2.000 | 0.053 | 0.058 | 50.80 | 1.35 | 1.47 | 40.00 | 1.40 | 21.72 | 0.76 | ||
| 2.500 | 0.064 | 0.070 | 63.50 | 1.63 | 1.78 | 50.00 | 1.45 | 27.15 | 0.79 | ||
| 3.000 | 0.075 | 0.082 | 76.20 | 1.90 | 2.08 | 60.00 | 1.50 | 32.58 | 0.81 | ||
| 56S1 | White | 0.125 | 0.010 | 0.014 | 3.17 | 0.25 | 0.36 | 3.25 | 0.40 | 1.76 | 0.22 |
| 56S2 | White | 0.188 | 0.010 | 0.014 | 4.78 | 0.25 | 0.36 | 4.90 | 0.50 | 2.66 | 0.27 |
| 56S3 | White | 0.250 | 0.011 | 0.016 | 6.35 | 0.28 | 0.41 | 6.50 | 0.60 | 3.53 | 0.33 |
| S654 | Gray | 0.375 | 0.013 | 0.018 | 9.52 | 0.33 | 0.46 | 9.75 | 0.80 | 5.29 | 0.43 |
| 0.500 | 0.016 | 0.022 | 12.70 | 0.41 | 0.56 | 13.00 | 1.00 | 7.06 | 0.54 | ||
| 0.625 | 0.018 | 0.024 | 15.88 | 0.46 | 0.61 | 16.25 | 1.10 | 8.82 | 0.60 | ||
| 0.750 | 0.020 | 0.026 | 19.05 | 0.51 | 0.66 | 19.50 | 1.20 | 10.59 | 0.65 | ||
| 0.875 | 0.022 | 0.028 | 22.23 | 0.56 | 0.71 | 22.75 | 1.30 | 12.35 | 0.70 | ||
| 1.000 | 0.025 | 0.031 | 25.40 | 0.63 | 0.79 | 26.00 | 1.40 | 14.12 | 0.76 | ||
| 1.250 | 0.029 | 0.036 | 31.75 | 0.74 | 0.91 | 32.50 | 1.50 | 17.65 | 0.81 | ||
| 1.500 | 0.033 | 0.040 | 38.10 | 0.84 | 1.02 | 39.00 | 1.60 | 21.18 | 0.87 | ||
| 1.750 | 0.038 | 0.046 | 44.45 | 0.97 | 1.17 | 45.50 | 1.70 | 24.71 | 0.92 | ||
| 2.000 | 0.042 | 0.051 | 50.80 | 1.07 | 1.30 | 52.00 | 1.80 | 28.24 | 0.98 | ||
| 2.500 | 0.050 | 0.061 | 63.50 | 1.27 | 1.55 | 65.00 | 1.85 | 35.29 | 1.00 | ||
| 3.000 | 0.058 | 0.070 | 76.20 | 1.47 | 1.78 | 78.00 | 1.90 | 42.35 | 1.03 | ||
| 68S1 | White | 0.125 | 0.007 | 0.013 | 3.17 | 0.18 | 0.33 | 4.00 | 0.50 | 2.17 | 0.27 |
| 68S2 | White | 0.188 | 0.007 | 0.014 | 4.78 | 0.18 | 0.36 | 6.00 | 0.75 | 3.26 | 0.41 |
| 68S3 | White | 0.250 | 0.007 | 0.015 | 6.35 | 0.18 | 0.38 | 8.00 | 1.00 | 4.34 | 0.54 |
| 68S4 | Gray | 0.375 | 0.009 | 0.018 | 9.52 | 0.23 | 0.46 | 12.00 | 1.10 | 6.52 | 0.60 |
| 0.500 | 0.011 | 0.020 | 12.70 | 0.28 | 0.51 | 16.00 | 1.20 | 8.69 | 0.65 | ||
| 0.625 | 0.013 | 0.022 | 15.88 | 0.33 | 0.56 | 20.00 | 1.30 | 10.86 | 0.71 | ||
| 0.750 | 0.015 | 0.024 | 19.05 | 0.38 | 0.61 | 24.00 | 1.40 | 13.03 | 0.76 | ||
| 0.875 | 0.017 | 0.026 | 22.23 | 0.43 | 0.66 | 28.00 | 1.50 | 15.20 | 0.81 | ||
| 1.000 | ±0.019 | ±0.028 | 25.40 | ±0.48 | ±0.71 | 32.00 | ±1.60 | 17.38 | ±0.87 | ||
| 1.250 | 0.022 | 0.032 | 31.75 | 0.56 | 0.81 | 40.00 | 1.70 | 21.72 | 0.92 | ||
| 1.500 | 0.026 | 0.036 | 38.10 | 0.66 | 0.91 | 48.00 | 1.80 | 26.06 | 0.98 | ||
| 1.750 | 0.029 | 0.041 | 44.45 | 0.74 | 1.04 | 56.00 | 1.90 | 30.41 | 1.03 | ||
| 2.000 | 0.032 | 0.046 | 50.80 | 0.81 | 1.17 | 64.00 | 2.00 | 34.75 | 1.09 | ||
| 2.500 | 0.038 | 0.055 | 63.50 | 0.97 | 1.40 | 80.00 | 2.05 | 43.44 | 1.11 | ||
abstract:
This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered. Felts shall be classified... View More
Document History