ASTM International - ASTM D5585-95

Standard Table of Body Measurements for Adult Female Misses Figure Type, Sizes 2-20

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 4
scope:

1.1 This table lists body measurements of the adult female misses figure type, sizes 2 through 20. Although these are body measurements, they can be used as a baseline in designing apparel for misses figures in this size range when considering such factors as fabric type, desired ease for body movement, styling, and fit.

1.2 The values stated in either acceptable SI units or inch-pound units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

Document History

January 1, 2021
Standard Tables of Body Measurements for Adult Female Misses Figure Type, Size Range 00-20
4.1 The use of the body measurement information in Table 1 and Table 2 will assist manufacturers in developing patterns and garments that are consistent with the current anthropometric...
March 11, 2020
Standard Tables of Body Measurements for Adult Female Misses Figure Type, Size Range 00–20 (Withdrawn 2020)
A description is not available for this item.
July 1, 2011
Standard Tables of Body Measurements for Adult Female Misses Figure Type, Size Range 00-20
1.1 These tables list body measurements of adult female misses figure Type sizes 00 through 20. Although these are body measurements, they can be used as a baseline in designing apparel for Missy in...
July 1, 2011
Standard Tables of Body Measurements for Adult Female Misses Figure Type, Size Range 00–20 (Withdrawn 2020)
1.1 These tables list body measurements of adult female misses figure Type sizes 00 through 20. Although these are body measurements, they can be used as a baseline in designing apparel for Missy in...
ASTM D5585-95
January 1, 2001
Standard Table of Body Measurements for Adult Female Misses Figure Type, Sizes 2-20
1.1 This table lists body measurements of the adult female misses figure type, sizes 2 through 20. Although these are body measurements, they can be used as a baseline in designing apparel for misses...
January 1, 2001
Standard Table of Body Measurements for Adult Female Misses Figure Type, Sizes 2-20 (Withdrawn 2010)
1.1 This table lists body measurements of the adult female misses figure type, sizes 2 through 20. Although these are body measurements, they can be used as a baseline in designing apparel for misses...
Advertisement