ASTM International - ASTM D5585-95(2001)
Standard Table of Body Measurements for Adult Female Misses Figure Type, Sizes 2-20 (Withdrawn 2010)
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 This table lists body measurements of the adult female misses figure type, sizes 2 through 20. Although these are body measurements, they can be used as a baseline in designing apparel for misses figures in this size range when considering such factors as fabric type, desired ease for body movement, styling, and fit.
1.2 The values stated in either acceptable SI units or inch-pound units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
Document History