ASTM International - ASTM D4232-95a

Standard Performance Specification for Men's and Women's Dress and Vocational Career Apparel Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 4
ICS Code (Clothes): 61.020
scope:

1.1 This specification covers the performance requirements for woven fabrics for men's and women's dress and vocational career apparel.

1.2 This specification is not applicable to career apparel fabrics 3.1.1.2 that do not patently fit the categories in 3.1.1 and 3.1.2. Performance specifications for such fabrics should be as agreed to between the purchaser and the seller. This specification is not applicable to overcoat or topcoat uniform fabrics.

1.3 These requirements apply to both the length and width directions for those properties where fabric direction is pertinent.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Performance Specification for Woven Career Apparel Fabrics: Dress and Vocational
5.1 Upon mutual agreement between the purchaser and the supplier, woven fabrics intended for this end use should meet all of the requirements listed in Table 1 of this performance specification. 5.2...
February 1, 2014
Standard Performance Specification for Men’s and Women’s Dress and Vocational Career Apparel Fabrics
5.1 Upon mutual agreement between the purchaser and the supplier, woven fabrics intended for this end use should meet all of the requirements listed in Table 1 of this performance specification....
August 1, 2008
Standard Performance Specification for Men's and Women's Dress and Vocational Career Apparel Fabrics
Upon mutual agreement between the purchaser and the supplier, woven fabrics intended for this end use should meet all of the requirements listed in Table 1 of this performance specification. It is...
ASTM D4232-95a
May 10, 2001
Standard Performance Specification for Men's and Women's Dress and Vocational Career Apparel Fabrics
1.1 This specification covers the performance requirements for woven fabrics for men's and women's dress and vocational career apparel. 1.2 This specification is not applicable to career apparel...
May 10, 2001
Standard Performance Specification for Men's and Women's Dress and Vocational Career Apparel Fabrics
1.1 This specification covers the performance requirements for woven fabrics for men's and women's dress and vocational career apparel. 1.2 This specification is not applicable to career apparel...
Advertisement