ASTM International - ASTM D4232-01
Standard Performance Specification for Men's and Women's Dress and Vocational Career Apparel Fabrics
| Organization: | ASTM International |
| Publication Date: | 10 May 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 This specification covers the performance requirements for woven fabrics for men's and women's dress and vocational career apparel.
1.2 This specification is not applicable to career apparel fabrics 3.1.1.2 that do not patently fit the categories in 3.1.1 and 3.1.2. Performance specifications for such fabrics should be as agreed to between the purchaser and the seller. This specification is not applicable to overcoat or topcoat uniform fabrics.
1.3 These requirements apply to both the length and width directions for those properties where fabric direction is pertinent.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History