ASTM International - ASTM D4161-96
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
| Organization: | ASTM International |
| Publication Date: | 10 June 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinfor
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
Note 1-There is no similar or equivalent ISO standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History