ASTM International - ASTM D4161-01

Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2001
Status: inactive
Page Count: 4
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinforced thermosetting-resin) pipe systems, 8 in. (200 mm) through 144 in. (3700 mm), using flexible elastomeric seals to obtain soundness. The pipe systems may be pressure (typically up to 250 psi) or nonpressure systems for water or for chemicals or gases that are not deleterious to the materials specified in this specification. This specification covers materials, dimensions, test requirements, and methods of test.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

Note 1-There is no similar or equivalent ISO standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 15, 2024
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinforced thermosetting-resin) pipe systems,...
April 1, 2019
Standard Specification for “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made “fiberglass” (glass-fiber-reinforced thermosetting-resin) pipe systems,...
April 1, 2014
Standard Specification for “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made “fiberglass” (glass-fiber-reinforced thermosetting-resin) pipe systems,...
September 1, 2010
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made “fiberglass” (glass-fiber-reinforced thermosetting-resin) pipe systems,...
November 1, 2005
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinforced thermosetting-resin) pipe systems,...
ASTM D4161-01
June 10, 2001
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinforced thermosetting-resin) pipe systems,...
June 10, 2001
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinforced thermosetting-resin) pipe systems,...
Advertisement