ASTM International - ASTM D4244-95

Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Acrylonitrile-Butadiene/Poly(vinyl Chloride) (NBR/PVC) Jackets for Wire and Cable

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 1995
Status: inactive
Page Count: 2
scope:

1.1 This specification covers durable, crosslinked black or colored acrylonitrile-butadiene/poly(vinyl chloride) (NBR/PVC) compounds suitable for use as outer coverings or jackets on electrical cables for general-purpose, heavy-duty, and extra-heavy-duty service.

1.2 General-purpose and heavy-duty jackets are not recommended for installation at a temperature lower than 25°C and extra-heavy-duty jackets at a temperature lower than 10°C.

1.3 Compounds are based on a fluxed blend of an acrylonitrile-butadiene synthetic rubber and poly(vinyl chloride) resin.

1.4 The values stated in inch-pound units are the standard, except in cases where SI units are more appropriate. The values given in parentheses are for information only.

Document History

ASTM D4244-95
February 15, 1995
Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Acrylonitrile-Butadiene/Poly(vinyl Chloride) (NBR/PVC) Jackets for Wire and Cable
1.1 This specification covers durable, crosslinked black or colored acrylonitrile-butadiene/poly(vinyl chloride) (NBR/PVC) compounds suitable for use as outer coverings or jackets on electrical...
February 15, 1995
Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Acrylonitrile-Butadiene/Poly(Vinyl Chloride) (NBR/PVC) Jackets for Wire and Cable (Withdrawn 2007)
1.1 This specification covers durable, crosslinked black or colored acrylonitrile-butadiene/poly(vinyl chloride) (NBR/PVC) compounds suitable for use as outer coverings or jackets on electrical...
Advertisement