ASTM International - ASTM D4244-95(2001)
Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Acrylonitrile-Butadiene/Poly(Vinyl Chloride) (NBR/PVC) Jackets for Wire and Cable (Withdrawn 2007)
| Organization: | ASTM International |
| Publication Date: | 15 February 1995 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers durable, crosslinked black or colored acrylonitrile-butadi
1.2 General-purpose and heavy-duty jackets are not recommended for installation at a temperature lower than 25°C and extra-heavy-duty jackets at a temperature lower than 10°C.
1.3 Compounds are based on a fluxed blend of an acrylonitrile-butadi
1.4 The values stated in inch-pound units are the standard, except in cases where SI units are more appropriate. The values given in parentheses are for information only.
Document History